Manufacturer: Panasonic
Win Source Part Number: 1211329-MA2Q735
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q735 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q735 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1211329-MA2Q735 | 280-MA2Q735 |
| Product Name | Diodes, Rectifiers - Single - MA2Q735 | Schottky 1A 30V Diode and Rectifier |
| RoHS Compliant | RoHS |