Panasonic Schottky 1.5A 30V Diode and Rectifier MA2Q705

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q705 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q705 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q705 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q705 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.5A 30V Diode and Rectifier - 280-MA2Q705 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5A 30V Diode and Rectifier
280-MA2Q705
Schottky 1.5A 30V Diode and Rectifier 280-MA2Q705
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q705 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q705 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q705 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q705 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MA2Q705 - 1211328-MA2Q705 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Q705
1211328-MA2Q705
Diodes, Rectifiers - Single - MA2Q705 1211328-MA2Q705
Manufacturer: Panasonic Win Source Part Number: 1211328-MA2Q705 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1211328-MA2Q705
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MA2Q705 1211328-MA2Q705
Product Name Schottky 1.5A 30V Diode and Rectifier Diodes, Rectifiers - Single - MA2Q705
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data