Panasonic 60V 150MW Diode and Rectifier MA2JP0200L

Description
RF DIODE PIN 60V 150MW SMINI2-F1 Product overview: MA2JP0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2JP0200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 60V 150MW SMINI2-F1 Product overview: MA2JP0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2JP0200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 150MW Diode and Rectifier
284-MA2JP0200L
60V 150MW Diode and Rectifier 284-MA2JP0200L
RF DIODE PIN 60V 150MW SMINI2-F1 Product overview: MA2JP0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2JP0200L can be used for catalog matching and distributor lookup.

RF DIODE PIN 60V 150MW SMINI2-F1 Product overview: MA2JP0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2JP0200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA2JP0200L - 041345-MA2JP0200L - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA2JP0200L
041345-MA2JP0200L
RF Diodes - MA2JP0200L 041345-MA2JP0200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 041345-MA2JP0200L Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.5pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 60V Power Dissipation (Max): 150mW Resistance @ If, F: 2 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 041345-MA2JP0200L
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.5pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 60V
Power Dissipation (Max): 150mW
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA2JP0200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA2JP0200L
Discrete Semiconductor Products - Diodes - RF Diodes MA2JP0200L
RF DIODE PIN 60V 150MW SMINI2-F1

RF DIODE PIN 60V 150MW SMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-MA2JP0200L 041345-MA2JP0200L MA2JP0200L
Product Name 60V 150MW Diode and Rectifier RF Diodes - MA2JP0200L Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SMini2-F1 SMini2-F1
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Diode Type PIN - Single
Unlock Full Specs
to access all available technical data