Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109133-MA2J7290GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
DIODE SCHOTTKY 30V 200MA SMINI2 Product overview: MA2J7290GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J7290GL can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 200MA SMINI2-F3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 109133-MA2J7290GL | 280-MA2J7290GL | MA2J7290GL |
| Product Name | Diodes, Rectifiers - Single - MA2J7290GL | Schottky 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| Package | SMini2-F3 | Cut Tape | |
| VF | 0.5500 volts | ||
| trr | 3 ns |