Panasonic 40V 100MA Diode and Rectifier MA2J11600L

Description
DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J11600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J11600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100MA Diode and Rectifier
280-MA2J11600L
40V 100MA Diode and Rectifier 280-MA2J11600L
DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J11600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11600L can be used for catalog matching and distributor lookup.

DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J11600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2J11600L - 096362-MA2J11600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2J11600L
096362-MA2J11600L
Diodes, Rectifiers - Single - MA2J11600L 096362-MA2J11600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096362-MA2J11600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 10nA @ 40V Capacitance @ Vr, F: 2pF @ 6V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096362-MA2J11600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10nA @ 40V
Capacitance @ Vr, F: 2pF @ 6V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2J11600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2J11600L
Discrete Semiconductor Products - Diodes - Rectifiers MA2J11600L
DIODE GP 40V 100MA SMINI2-F1

DIODE GP 40V 100MA SMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-MA2J11600L 096362-MA2J11600L MA2J11600L
Product Name 40V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2J11600L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS
IO 0.1000 amps
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data