Panasonic Diodes, Rectifiers - Single - MA2J1140GL MA2J1140GL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109132-MA2J1140GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 200nA @ 150V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109132-MA2J1140GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 200nA @ 150V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2J1140GL - 109132-MA2J1140GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2J1140GL
109132-MA2J1140GL
Diodes, Rectifiers - Single - MA2J1140GL 109132-MA2J1140GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109132-MA2J1140GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 200nA @ 150V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109132-MA2J1140GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 200nA @ 150V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3

Buy Now Datasheet
Singapore, Singapore
150V 200MA Diode and Rectifier
280-MA2J1140GL
150V 200MA Diode and Rectifier 280-MA2J1140GL
DIODE GEN PURP 150V 200MA SMINI2 Product overview: MA2J1140GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J1140GL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 200MA SMINI2 Product overview: MA2J1140GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J1140GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MA2J1140GL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MA2J1140GL
Single Diodes MA2J1140GL
DIODE GP 150V 200MA SMINI2-F3

DIODE GP 150V 200MA SMINI2-F3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2J1140GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2J1140GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2J1140GL
DIODE GP 150V 200MA SMINI2-F3

DIODE GP 150V 200MA SMINI2-F3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 109132-MA2J1140GL 280-MA2J1140GL MA2J1140GL MA2J1140GL
Product Name Diodes, Rectifiers - Single - MA2J1140GL 150V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 150 volts 150 volts
IR 2.00E-4 mA 2.00E-4 mA
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data