DIODE GEN PURP 150V 200MA SMINI2 Product overview: MA2J11400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11400L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 880856-MA2J11400L
Features: Diode Standard 150 V 200mA Surface Mount SMini2-F1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2J114
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2J11400LTR, MA114-(TX), MA114CT, MA114-TX, MA114TR-ND, MA2J11400LDKR, MA114CT-ND, MA2J11400LCT, MA114TR, MA114, MA2J11400LCT-NDR, MA2J11400LTR-NDR
DIODE GP 150V 200MA SMINI2-F1
DIODE GP 150V 200MA SMINI2-F1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-MA2J11400L | 880856-MA2J11400L | MA2J11400L | MA2J11400L |
| Product Name | 150V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - MA2J11400L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Cut Tape | |||
| RoHS Compliant | RoHS | |||
| IO | 0.2000 amps | |||
| Diode Type | Diode Standard 150 V 200mA Surface Mount SMini2-F1 |