Win Source Part Number: 972555-MA2J1120GL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 500 nA @ 35 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SMini2-F3
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: MA2J1120GLCT,MA2J112
Base Product Number: MA2J112
Product Status: Obsolete
DIODE GEN PURP 40V 200MA SMINI2 Product overview: MA2J1120GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J1120GL can be used for catalog matching and distributor lookup.
DIODE GP 40V 200MA SMINI2-F3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 972555-MA2J1120GL | 280-MA2J1120GL | MA2J1120GL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 40V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.1 volts | ||
| VR | 40 volts | ||
| IR | 0.5000 mA | ||
| trr | 10 ns |