Panasonic Diodes, Rectifiers - Single - MA2J11200L MA2J11200L

Description
Manufacturer: Panasonic Win Source Part Number: 880840-MA2J11200L Features: Diode Standard 40 V 200mA Surface Mount SMini2-F1 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2J112 Categories: Discrete Semiconductor Products Case / Package: SMini2-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2J11200LDKR, MA112-TX, MA112, MA112TR, MA112-(TX), MA2J11200LTR-NDR, MA2J11200LCT, MA2J11200LCT-NDR, MA112CT, MA2J11200LTR, MA112TR-ND, Q2170547, MA112CT-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 880840-MA2J11200L Features: Diode Standard 40 V 200mA Surface Mount SMini2-F1 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2J112 Categories: Discrete Semiconductor Products Case / Package: SMini2-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2J11200LDKR, MA112-TX, MA112, MA112TR, MA112-(TX), MA2J11200LTR-NDR, MA2J11200LCT, MA2J11200LCT-NDR, MA112CT, MA2J11200LTR, MA112TR-ND, Q2170547, MA112CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2J11200L - 880840-MA2J11200L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2J11200L
880840-MA2J11200L
Diodes, Rectifiers - Single - MA2J11200L 880840-MA2J11200L
Manufacturer: Panasonic Win Source Part Number: 880840-MA2J11200L Features: Diode Standard 40 V 200mA Surface Mount SMini2-F1 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2J112 Categories: Discrete Semiconductor Products Case / Package: SMini2-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2J11200LDKR, MA112-TX, MA112, MA112TR, MA112-(TX), MA2J11200LTR-NDR, MA2J11200LCT, MA2J11200LCT-NDR, MA112CT, MA2J11200LTR, MA112TR-ND, Q2170547, MA112CT-ND

Manufacturer: Panasonic
Win Source Part Number: 880840-MA2J11200L
Features: Diode Standard 40 V 200mA Surface Mount SMini2-F1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2J112
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2J11200LDKR, MA112-TX, MA112, MA112TR, MA112-(TX), MA2J11200LTR-NDR, MA2J11200LCT, MA2J11200LCT-NDR, MA112CT, MA2J11200LTR, MA112TR-ND, Q2170547, MA112CT-ND

Buy Now Datasheet
Singapore, Singapore
40V 200MA Diode and Rectifier
280-MA2J11200L
40V 200MA Diode and Rectifier 280-MA2J11200L
DIODE GEN PURP 40V 200MA SMINI2 Product overview: MA2J11200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11200L can be used for catalog matching and distributor lookup.

DIODE GEN PURP 40V 200MA SMINI2 Product overview: MA2J11200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2J11200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2J11200L
Discrete Semiconductor Products - Diodes - Rectifiers MA2J11200L
DIODE GP 40V 200MA SMINI2-F1

DIODE GP 40V 200MA SMINI2-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 880840-MA2J11200L 280-MA2J11200L MA2J11200L
Product Name Diodes, Rectifiers - Single - MA2J11200L 40V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 40 V 200mA Surface Mount SMini2-F1
Package Cut Tape
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier dual diode - BAT54CM,315 - Nexperia B.V.
Specs
Applications Switching
Package SOT883 SOT883
RoHS Compliant RoHS
View Details
7 suppliers
Schottky 25V Diode and Rectifier - 286-BAS125-06 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers