Panasonic 0.1A 80V Diode and Rectifier MA2J11100L

Description
Rectifier Diode, 1 Element, 0.1A, 80V V(RRM), Silicon, ROHS COMPLIANT, SMINI2-F1, SC-76, 2 PIN Product overview: MA2J11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.1A, 80V V(RRM), Silicon, ROHS COMPLIANT, SMINI2-F1, SC-76, 2 PIN Product overview: MA2J11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 80V Diode and Rectifier
280-MA2J11100L
0.1A 80V Diode and Rectifier 280-MA2J11100L
Rectifier Diode, 1 Element, 0.1A, 80V V(RRM), Silicon, ROHS COMPLIANT, SMINI2-F1, SC-76, 2 PIN Product overview: MA2J11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11100L can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.1A, 80V V(RRM), Silicon, ROHS COMPLIANT, SMINI2-F1, SC-76, 2 PIN Product overview: MA2J11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J11100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2J11100L - 096292-MA2J11100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2J11100L
096292-MA2J11100L
Diodes, Rectifiers - Single - MA2J11100L 096292-MA2J11100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096292-MA2J11100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096292-MA2J11100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2J11100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2J11100L
Discrete Semiconductor Products - Diodes - Rectifiers MA2J11100L
DIODE GP 80V 100MA SMINI2-F1

DIODE GP 80V 100MA SMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-MA2J11100L 096292-MA2J11100L MA2J11100L
Product Name 0.1A 80V Diode and Rectifier Diodes, Rectifiers - Single - MA2J11100L Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS521,315 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET010319 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details