Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
PANASONIC
MA2C19500E -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Panasonic
Discrete Semiconductor Products - Diodes - Rectifiers
MA2C19500E
Description
DIODE GEN PURP 35V 100MA DO34-A1
Acme Chip Technology Co., Limited
Done
Description
DIODE GEN PURP 35V 100MA DO34-A1
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2C19500E
Discrete Semiconductor Products - Diodes - Rectifiers
MA2C19500E
DIODE GEN PURP 35V 100MA DO34-A1
DIODE GEN PURP 35V 100MA DO34-A1
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
MA2C19500E
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
HR1N5811
Specs
I
FSM
125 amps
I
F
6000 mA
t
rr
30 ns
View Details
Infineon Technologies AG
Schottky 25V Diode and Rectifier
BAS125-06WE6327
Specs
Package
Reel - TR
T
j
150 C (302 F)
View Details
2
suppliers
Voltage Multipliers, Inc.
Rectifier Assembly
SPJ400S
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.0300 to 0.0500 amps
View Details
RS Components, Ltd.
Bridge Rectifiers
1219488
Specs
Rectifier Configuration / Technology
Bridge
Package
Minidip smd
RoHS Compliant
RoHS
View Details