Panasonic Diodes, Rectifiers - Single - MA2C18500E MA2C18500E

Description
Manufacturer: Panasonic Win Source Part Number: 858875-MA2C18500E Features: Diode Standard 200 V 200mA Through Hole DO34-A1 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AG, DO-34, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: MA2C185 Categories: Discrete Semiconductor Products Case / Package: DO34-A1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2C18500ETB, MA2C18500ECT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 858875-MA2C18500E Features: Diode Standard 200 V 200mA Through Hole DO34-A1 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AG, DO-34, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: MA2C185 Categories: Discrete Semiconductor Products Case / Package: DO34-A1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2C18500ETB, MA2C18500ECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2C18500E - 858875-MA2C18500E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2C18500E
858875-MA2C18500E
Diodes, Rectifiers - Single - MA2C18500E 858875-MA2C18500E
Manufacturer: Panasonic Win Source Part Number: 858875-MA2C18500E Features: Diode Standard 200 V 200mA Through Hole DO34-A1 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AG, DO-34, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: MA2C185 Categories: Discrete Semiconductor Products Case / Package: DO34-A1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2C18500ETB, MA2C18500ECT

Manufacturer: Panasonic
Win Source Part Number: 858875-MA2C18500E
Features: Diode Standard 200 V 200mA Through Hole DO34-A1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-204AG, DO-34, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MA2C185
Categories: Discrete Semiconductor Products
Case / Package: DO34-A1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2C18500ETB, MA2C18500ECT

Buy Now Datasheet
200V 200MA Diode and Rectifier - 280-MA2C18500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 200MA Diode and Rectifier
280-MA2C18500E
200V 200MA Diode and Rectifier 280-MA2C18500E
DIODE GEN PURP 200V 200MA DO34 Product overview: MA2C18500E from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2C18500E can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 200MA DO34 Product overview: MA2C18500E from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2C18500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2C18500E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2C18500E
Discrete Semiconductor Products - Diodes - Rectifiers MA2C18500E
DIODE GP 200V 200MA DO34-A1

DIODE GP 200V 200MA DO34-A1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 858875-MA2C18500E 280-MA2C18500E MA2C18500E
Product Name Diodes, Rectifiers - Single - MA2C18500E 200V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 200mA Through Hole DO34-A1
Package Cut Tape
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data