Panasonic 6V Diode and Rectifier MA27V1500L

Description
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V1500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V1500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V Diode and Rectifier - 282-MA27V1500L - ERSAELECTRONICS PTE. LTD.
Singapore
6V Diode and Rectifier
282-MA27V1500L
6V Diode and Rectifier 282-MA27V1500L
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V1500L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V1500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V1500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V1500L - 021057-MA27V1500L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V1500L
021057-MA27V1500L
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V1500L 021057-MA27V1500L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 021057-MA27V1500L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.23pF @ 2.5V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.55 Capacitance Ratio Condition: C0.5/C2.5 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 021057-MA27V1500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.23pF @ 2.5V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.55
Capacitance Ratio Condition: C0.5/C2.5
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA27V1500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA27V1500L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA27V1500L
DIODE VARIABLE CAP 6V SSS-MINI

DIODE VARIABLE CAP 6V SSS-MINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes
Product Number 282-MA27V1500L 021057-MA27V1500L MA27V1500L
Product Name 6V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA27V1500L Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SSSMini2-F1 SSSMini2-F1
Unlock Full Specs
to access all available technical data