Panasonic 10V Diode and Rectifier MA27V0500L

Description
DIODE VARIABLE CAP 10V SSS-MINI Product overview: MA27V0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARIABLE CAP 10V SSS-MINI Product overview: MA27V0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Diode and Rectifier - 282-MA27V0500L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V Diode and Rectifier
282-MA27V0500L
10V Diode and Rectifier 282-MA27V0500L
DIODE VARIABLE CAP 10V SSS-MINI Product overview: MA27V0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0500L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 10V SSS-MINI Product overview: MA27V0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0500L - 021055-MA27V0500L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0500L
021055-MA27V0500L
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0500L 021055-MA27V0500L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 021055-MA27V0500L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 4.1pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 4.7 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 021055-MA27V0500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 4.1pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 4.7
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA27V0500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA27V0500L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA27V0500L
DIODE VARIABLE CAP 10V SSS-MINI

DIODE VARIABLE CAP 10V SSS-MINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes
Product Number 282-MA27V0500L 021055-MA27V0500L MA27V0500L
Product Name 10V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0500L Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SSSMini2-F1 SSSMini2-F1
Unlock Full Specs
to access all available technical data