Panasonic Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0200L MA27V0200L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 021054-MA27V0200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 9pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini2-F1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 021054-MA27V0200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 9pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini2-F1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0200L - 021054-MA27V0200L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0200L
021054-MA27V0200L
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0200L 021054-MA27V0200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 021054-MA27V0200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 9pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 021054-MA27V0200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini2-F1

Buy Now Datasheet
6V Diode and Rectifier - 282-MA27V0200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-MA27V0200L
6V Diode and Rectifier 282-MA27V0200L
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0200L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA27V0200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA27V0200L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA27V0200L
DIODE VARIABLE CAP 6V SSS-MINI

DIODE VARIABLE CAP 6V SSS-MINI

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - MA27V0200L - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MA27V0200L
Variable Capacitance (Varicaps, Varactors) MA27V0200L
DIODE VARIABLE CAP 6V SSS-MINI

DIODE VARIABLE CAP 6V SSS-MINI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number 021054-MA27V0200L 282-MA27V0200L MA27V0200L MA27V0200L
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0200L 6V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data