Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109131-MA27V0100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 7pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C3
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini2-F1
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0100L can be used for catalog matching and distributor lookup.
DIODE VARIABLE CAP 6V SSS-MINI
DIODE VARIABLE CAP 6V SSS-MINI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | 109131-MA27V0100L | 282-MA27V0100L | MA27V0100L | MA27V0100L |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0100L | 6V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | SSSMini2-F1 | Cut Tape | SSSMini2-F1 | |
| CDmin/CDmax | 2.2 |