Manufacturer: Panasonic Electronic Components
Win Source Part Number: 105648-MA27P0100L
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 60V
Power Dissipation (Max): 150mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSSMini2-F2
DIODE PIN 60V 150MW SSSMINI2-F2 Product overview: MA27P0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA27P0100L can be used for catalog matching and distributor lookup.
DIODE PIN 60V 150MW SSSMINI2-F2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 105648-MA27P0100L | 284-MA27P0100L | MA27P0100L |
| Product Name | RF Diodes - MA27P0100L | 60V 150MW Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN - Single | ||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | SSSMini2-F2 | Tape & Reel (TR) | SSSMini2-F2 |