Panasonic Schottky 20V 35MA Diode and Rectifier MA27E0200L

Description
DIODE SCHOTTKY 20V 35MA SSSMINI2 Product overview: MA27E0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27E0200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 35MA SSSMINI2 Product overview: MA27E0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27E0200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 35MA Diode and Rectifier - 280-MA27E0200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 35MA Diode and Rectifier
280-MA27E0200L
Schottky 20V 35MA Diode and Rectifier 280-MA27E0200L
DIODE SCHOTTKY 20V 35MA SSSMINI2 Product overview: MA27E0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27E0200L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 35MA SSSMINI2 Product overview: MA27E0200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27E0200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA27E0200L - 925042-MA27E0200L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA27E0200L
925042-MA27E0200L
Diodes, Rectifiers - Single - MA27E0200L 925042-MA27E0200L
Manufacturer: Panasonic Win Source Part Number: 925042-MA27E0200L Features: Diode Schottky 20 V 35mA (DC) Surface Mount SSSMini2-F2 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: 2-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: MA27E02 Categories: Discrete Semiconductor Products Case / Package: SSSMini2-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA27E0200LDKR, MA27E0200LTR, MACT27E0200LCT, MA27E0200LCT

Manufacturer: Panasonic
Win Source Part Number: 925042-MA27E0200L
Features: Diode Schottky 20 V 35mA (DC) Surface Mount SSSMini2-F2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: 2-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA27E02
Categories: Discrete Semiconductor Products
Case / Package: SSSMini2-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA27E0200LDKR, MA27E0200LTR, MACT27E0200LCT, MA27E0200LCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA27E0200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA27E0200L
Discrete Semiconductor Products - Diodes - Rectifiers MA27E0200L
DIODE SCHOT 20V 35MA SSSMINI2-F2

DIODE SCHOT 20V 35MA SSSMINI2-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA27E0200L 925042-MA27E0200L MA27E0200L
Product Name Schottky 20V 35MA Diode and Rectifier Diodes, Rectifiers - Single - MA27E0200L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSSMini2-F2
Unlock Full Specs
to access all available technical data