Panasonic Schottky 30V 100MA Diode and Rectifier MA27D300GL

Description
DIODE SCHOTTKY 30V 100MA Product overview: MA27D300GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D300GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA Product overview: MA27D300GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D300GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-MA27D300GL - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 100MA Diode and Rectifier
280-MA27D300GL
Schottky 30V 100MA Diode and Rectifier 280-MA27D300GL
DIODE SCHOTTKY 30V 100MA Product overview: MA27D300GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D300GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA Product overview: MA27D300GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D300GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA27D300GL - 096488-MA27D300GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA27D300GL
096488-MA27D300GL
Diodes, Rectifiers - Single - MA27D300GL 096488-MA27D300GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096488-MA27D300GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 2μA @ 30V Capacitance @ Vr, F: 9pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini2-F3

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096488-MA27D300GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Capacitance @ Vr, F: 9pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA27D300GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA27D300GL
Discrete Semiconductor Products - Diodes - Rectifiers MA27D300GL
DIODE SCHOT 30V 100MA SSSMINI2

DIODE SCHOT 30V 100MA SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA27D300GL 096488-MA27D300GL MA27D300GL
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA27D300GL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSSMini2-F3
RoHS Compliant RoHS
IO 0.1000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data