Panasonic Schottky 30V 100MA Diode and Rectifier MA27D290GL

Description
DIODE SCHOTTKY 30V 100MA Product overview: MA27D290GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D290GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA Product overview: MA27D290GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D290GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-MA27D290GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-MA27D290GL
Schottky 30V 100MA Diode and Rectifier 280-MA27D290GL
DIODE SCHOTTKY 30V 100MA Product overview: MA27D290GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D290GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA Product overview: MA27D290GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D290GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA27D290GL - 099052-MA27D290GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA27D290GL
099052-MA27D290GL
Diodes, Rectifiers - Single - MA27D290GL 099052-MA27D290GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099052-MA27D290GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 120μA @ 30V Capacitance @ Vr, F: 9pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini2-F3

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099052-MA27D290GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Capacitance @ Vr, F: 9pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F3

Buy Now Datasheet
Single Diodes - MA27D290GL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MA27D290GL
Single Diodes MA27D290GL
DIODE SCHOT 30V 100MA SSSMINI2

DIODE SCHOT 30V 100MA SSSMINI2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA27D290GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA27D290GL
Discrete Semiconductor Products - Diodes - Rectifiers MA27D290GL
DIODE SCHOT 30V 100MA SSSMINI2

DIODE SCHOT 30V 100MA SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-MA27D290GL 099052-MA27D290GL MA27D290GL MA27D290GL
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA27D290GL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSSMini2-F3
RoHS Compliant RoHS
IO 0.1000 amps
Life Cycle Stage Obsolete(EOL) Removed
VF 0.4200 volts 0.4200 volts 0.4200 volts
Unlock Full Specs
to access all available technical data