Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098793-MA27D2900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Capacitance @ Vr, F: 11pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F2
DIODE SCHOTTKY 30V 100MA Product overview: MA27D2900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D2900L can be used for catalog matching and distributor lookup.
DIODE SCHOT 30V 100MA SSSMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 098793-MA27D2900L | 280-MA27D2900L | MA27D2900L |
| Product Name | Diodes, Rectifiers - Single - MA27D2900L | Schottky 30V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| Package | SSSMini2-F2 | Cut Tape | |
| VF | 0.4200 volts | 0.4200 volts | |
| trr | 1 ns |