Panasonic 20V 100MA Diode and Rectifier MA27D2700L

Description
DIODE SCHOT 20V 100MA SSSMINI2 Product overview: MA27D2700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D2700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 20V 100MA SSSMINI2 Product overview: MA27D2700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D2700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 100MA Diode and Rectifier - 280-MA27D2700L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 100MA Diode and Rectifier
280-MA27D2700L
20V 100MA Diode and Rectifier 280-MA27D2700L
DIODE SCHOT 20V 100MA SSSMINI2 Product overview: MA27D2700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D2700L can be used for catalog matching and distributor lookup.

DIODE SCHOT 20V 100MA SSSMINI2 Product overview: MA27D2700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA27D2700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA27D2700L - 1065473-MA27D2700L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA27D2700L
1065473-MA27D2700L
Diodes, Rectifiers - Single - MA27D2700L 1065473-MA27D2700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065473-MA27D2700L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 10V Capacitance @ Vr, F: 11pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini2-F2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065473-MA27D2700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 10V
Capacitance @ Vr, F: 11pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA27D2700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA27D2700L
Discrete Semiconductor Products - Diodes - Rectifiers MA27D2700L
DIODE SCHOT 20V 100MA SSSMINI2

DIODE SCHOT 20V 100MA SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA27D2700L 1065473-MA27D2700L MA27D2700L
Product Name 20V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA27D2700L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SSSMini2-F2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
40V 120MA SOT23 Diode and Rectifier - 286-BAS40-06B5000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers