Panasonic 6V Diode and Rectifier MA2737600L

Description
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA2737600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2737600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA2737600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2737600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V Diode and Rectifier - 282-MA2737600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-MA2737600L
6V Diode and Rectifier 282-MA2737600L
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA2737600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2737600L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA2737600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2737600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MA2737600L - 073114-MA2737600L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2737600L
073114-MA2737600L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2737600L 073114-MA2737600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 073114-MA2737600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.9pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073114-MA2737600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 8.9pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA2737600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA2737600L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA2737600L
DIODE VARIABLE CAP 6V SSS-MINI

DIODE VARIABLE CAP 6V SSS-MINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes
Product Number 282-MA2737600L 073114-MA2737600L MA2737600L
Product Name 6V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA2737600L Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SSSMini2-F1 SSSMini2-F1
Unlock Full Specs
to access all available technical data