DIODE VARIABLE CAP 6V 1006 Product overview: MA26V0700A from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA26V0700A can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 130287-MA26V0700A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.62pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.02
Capacitance Ratio Condition: C1/C3
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: ML3-N2
DIODE VARIABLE CAP 6V 1006
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Diodes |
| Product Number | 282-MA26V0700A | 130287-MA26V0700A | MA26V0700A |
| Product Name | 6V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - MA26V0700A | Variable Capacitance (Varicaps, Varactors) |
| Package | Cut Tape | ML3-N2 | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Obsolete(EOL) |