Panasonic 5.5pF 6V Diode and Rectifier MA26V03

Description
Variable Capacitance Diode, Ultra High Frequency, 5.5pF C(T), 6V, Silicon, ROHS COMPLIANT, ML3-N2, 3 PIN Product overview: MA26V03 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5pF, 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5pF, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA26V03 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Variable Capacitance Diode, Ultra High Frequency, 5.5pF C(T), 6V, Silicon, ROHS COMPLIANT, ML3-N2, 3 PIN Product overview: MA26V03 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5pF, 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5pF, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA26V03 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.5pF 6V Diode and Rectifier - 282-MA26V03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5pF 6V Diode and Rectifier
282-MA26V03
5.5pF 6V Diode and Rectifier 282-MA26V03
Variable Capacitance Diode, Ultra High Frequency, 5.5pF C(T), 6V, Silicon, ROHS COMPLIANT, ML3-N2, 3 PIN Product overview: MA26V03 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5pF, 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5pF, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA26V03 can be used for catalog matching and distributor lookup.

Variable Capacitance Diode, Ultra High Frequency, 5.5pF C(T), 6V, Silicon, ROHS COMPLIANT, ML3-N2, 3 PIN Product overview: MA26V03 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5pF, 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5pF, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA26V03 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - MA26V03 - 1211317-MA26V03 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA26V03
1211317-MA26V03
Variable Capacitance Diodes (Varicaps, Varactors) - MA26V03 1211317-MA26V03
Manufacturer: Panasonic Win Source Part Number: 1211317-MA26V03 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1211317-MA26V03
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-MA26V03 1211317-MA26V03
Product Name 5.5pF 6V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA26V03
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21GWJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 60 volts
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers