Panasonic Diodes, Rectifiers - Single - MA22D2800L MA22D2800L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126322-MA22D2800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A Reverse Recovery Time (trr): 13ns Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126322-MA22D2800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A Reverse Recovery Time (trr): 13ns Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA22D2800L - 126322-MA22D2800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA22D2800L
126322-MA22D2800L
Diodes, Rectifiers - Single - MA22D2800L 126322-MA22D2800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126322-MA22D2800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A Reverse Recovery Time (trr): 13ns Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 126322-MA22D2800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A
Reverse Recovery Time (trr): 13ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 50pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 1.5A Diode and Rectifier - 280-MA22D2800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-MA22D2800L
Schottky 30V 1.5A Diode and Rectifier 280-MA22D2800L
DIODE SCHOTTKY 30V 1.5A MINI2 Product overview: MA22D2800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA22D2800L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.5A MINI2 Product overview: MA22D2800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA22D2800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA22D2800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA22D2800L
Discrete Semiconductor Products - Diodes - Rectifiers MA22D2800L
DIODE SCHOTTKY 30V 1.5A MINI2-F1

DIODE SCHOTTKY 30V 1.5A MINI2-F1

Supplier's Site
Single Diodes - MA22D2800L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MA22D2800L
Single Diodes MA22D2800L
DIODE SCHOTTKY 30V 1.5A MINI2-F1

DIODE SCHOTTKY 30V 1.5A MINI2-F1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 126322-MA22D2800L 280-MA22D2800L MA22D2800L MA22D2800L
Product Name Diodes, Rectifiers - Single - MA22D2800L Schottky 30V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Obsolete(EOL) Removed
Package Mini2-F1 Cut Tape SOD-123; SOD-123F
VF 0.4600 volts 0.4600 volts 0.4600 volts
trr 13 ns 13 ns
Unlock Full Specs
to access all available technical data