Panasonic Schottky 25V 1A Diode and Rectifier MA22D2300L

Description
DIODE SCHOTTKY 25V 1A MINI2-F1 Product overview: MA22D2300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA22D2300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 25V 1A MINI2-F1 Product overview: MA22D2300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA22D2300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 25V 1A Diode and Rectifier - 280-MA22D2300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 1A Diode and Rectifier
280-MA22D2300L
Schottky 25V 1A Diode and Rectifier 280-MA22D2300L
DIODE SCHOTTKY 25V 1A MINI2-F1 Product overview: MA22D2300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA22D2300L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 1A MINI2-F1 Product overview: MA22D2300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA22D2300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA22D2300L - 098565-MA22D2300L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA22D2300L
098565-MA22D2300L
Diodes, Rectifiers - Single - MA22D2300L 098565-MA22D2300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 098565-MA22D2300L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A Current - Reverse Leakage @ Vr: 40μA @ 20V Capacitance @ Vr, F: 45pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098565-MA22D2300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 20V
Capacitance @ Vr, F: 45pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA22D2300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA22D2300L
Discrete Semiconductor Products - Diodes - Rectifiers MA22D2300L
DIODE SCHOTTKY 25V 1A MINI2-F1

DIODE SCHOTTKY 25V 1A MINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA22D2300L 098565-MA22D2300L MA22D2300L
Product Name Schottky 25V 1A Diode and Rectifier Diodes, Rectifiers - Single - MA22D2300L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) Mini2-F1
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diode - FPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
RF Diodes - 1727-5438-2-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SOT-563, SOT-666
View Details
4 suppliers
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details