DIODE SCHOTTKY 30V 1A SMINI2 Product overview: MA21D3800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA21D3800L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099514-MA21D3800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Reverse Recovery Time (trr): 13ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Smini2-F2
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 30V 1A SMINI2-F2
DIODE SCHOTTKY 30V 1A SMINI2-F2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MA21D3800L | 099514-MA21D3800L | MA21D3800L | MA21D3800L |
| Product Name | Schottky 30V 1A Diode and Rectifier | Diodes, Rectifiers - Single - MA21D3800L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Cut Tape | Smini2-F2 | 2-SMD, Flat Lead | |
| RoHS Compliant | RoHS | |||
| IO | 1 amps | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |