Panasonic Diodes, Rectifiers - Single - MA21D3400L MA21D3400L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100611-MA21D3400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Reverse Recovery Time (trr): 14ns Current - Reverse Leakage @ Vr: 1.2mA @ 30V Capacitance @ Vr, F: 45pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Smini2-F2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PD3S130L-7; MA21D3400L; MA21D380GL; MA21D38; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100611-MA21D3400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Reverse Recovery Time (trr): 14ns Current - Reverse Leakage @ Vr: 1.2mA @ 30V Capacitance @ Vr, F: 45pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Smini2-F2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PD3S130L-7; MA21D3400L; MA21D380GL; MA21D38; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA21D3400L - 100611-MA21D3400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA21D3400L
100611-MA21D3400L
Diodes, Rectifiers - Single - MA21D3400L 100611-MA21D3400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100611-MA21D3400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Reverse Recovery Time (trr): 14ns Current - Reverse Leakage @ Vr: 1.2mA @ 30V Capacitance @ Vr, F: 45pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Smini2-F2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PD3S130L-7; MA21D3400L; MA21D380GL; MA21D38; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100611-MA21D3400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A
Reverse Recovery Time (trr): 14ns
Current - Reverse Leakage @ Vr: 1.2mA @ 30V
Capacitance @ Vr, F: 45pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Smini2-F2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PD3S130L-7; MA21D3400L; MA21D380GL; MA21D38;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-MA21D3400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MA21D3400L
Schottky 30V 1A Diode and Rectifier 280-MA21D3400L
DIODE SCHOTTKY 30V 1A SMINI2 Product overview: MA21D3400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA21D3400L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SMINI2 Product overview: MA21D3400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA21D3400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA21D3400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA21D3400L
Discrete Semiconductor Products - Diodes - Rectifiers MA21D3400L
DIODE SCHOTTKY 30V 1A SMINI2-F2

DIODE SCHOTTKY 30V 1A SMINI2-F2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 100611-MA21D3400L 280-MA21D3400L MA21D3400L
Product Name Diodes, Rectifiers - Single - MA21D3400L Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Package Smini2-F2 Cut Tape
VF 0.3800 volts 0.3800 volts
trr 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-BAS21QB-QZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers