Panasonic 40V 100MA Diode and Rectifier MA198-(TX)

Description
DIODE ARRAY GP 40V 100MA MINI3 Product overview: MA198-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA198-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 40V 100MA MINI3 Product overview: MA198-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA198-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 100MA Diode and Rectifier - 286-MA198-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 100MA Diode and Rectifier
286-MA198-(TX)
40V 100MA Diode and Rectifier 286-MA198-(TX)
DIODE ARRAY GP 40V 100MA MINI3 Product overview: MA198-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA198-(TX) can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 40V 100MA MINI3 Product overview: MA198-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA198-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA198-(TX) - 073112-MA198-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA198-(TX)
073112-MA198-(TX)
Diodes, Rectifiers - Arrays - MA198-(TX) 073112-MA198-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 073112-MA198-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 10nA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073112-MA198-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10nA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MA198-(TX) 073112-MA198-(TX)
Product Name 40V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA198-(TX)
Package Reel - TR Mini3-G1
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data