Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073101-MA152K-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
DIODE GEN PURP 80V 100MA MINI3 Product overview: MA152K-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA152K-(TX) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 073101-MA152K-(TX) | 280-MA152K-(TX) |
| Product Name | Diodes, Rectifiers - Single - MA152K-(TX) | 80V 100MA Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.2 volts | |
| VR | 80 volts | |
| IR | 1.00E-4 mA |