Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142091-MA151KTW
Length: 88.9 mm
Height: 3.175 mm
Weight: 997.903214 mg
Width: 50.8 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1142091-MA151KTW |
| Product Name | Custom Parts - Custom Parts (J - M) - MA151KTW |