Panasonic Discrete Semiconductor Products MA142A

Description
Manufacturer: Panasonic Win Source Part Number: 309338-MA142A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 309338-MA142A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 309338-MA142A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
309338-MA142A
Discrete Semiconductor Products 309338-MA142A
Manufacturer: Panasonic Win Source Part Number: 309338-MA142A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 309338-MA142A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
0.1A 80V Diode and Rectifier - 280-MA142A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1A 80V Diode and Rectifier
280-MA142A
0.1A 80V Diode and Rectifier 280-MA142A
Rectifier Diode, 1 Element, 0.1A, 80V V(RRM), Silicon, SC-79, 3 PIN Product overview: MA142A from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA142A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.1A, 80V V(RRM), Silicon, SC-79, 3 PIN Product overview: MA142A from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA142A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 309338-MA142A 280-MA142A
Product Name Discrete Semiconductor Products 0.1A 80V Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data