Panasonic Diodes, Rectifiers - Arrays - MA127-TX MA127-TX

Description
Manufacturer: Panasonic Win Source Part Number: 747172-MA127-TX Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT163 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 747172-MA127-TX Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT163 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA127-TX - 747172-MA127-TX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA127-TX
747172-MA127-TX
Diodes, Rectifiers - Arrays - MA127-TX 747172-MA127-TX
Manufacturer: Panasonic Win Source Part Number: 747172-MA127-TX Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT163 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 747172-MA127-TX
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOT163
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Diode and Rectifier - 286-MA127-TX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-MA127-TX
Diode and Rectifier 286-MA127-TX
Product overview: MA127-TX from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA127-TX can be used for catalog matching and distributor lookup.

Product overview: MA127-TX from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA127-TX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 747172-MA127-TX 286-MA127-TX
Product Name Diodes, Rectifiers - Arrays - MA127-TX Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode Arrays - BAS16VY/ZLZ-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details