Panasonic Diodes, Rectifiers - Single - MA113-(TX) MA113-(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207206-MA113-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 500nA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207206-MA113-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 500nA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA113-(TX) - 207206-MA113-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA113-(TX)
207206-MA113-(TX)
Diodes, Rectifiers - Single - MA113-(TX) 207206-MA113-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207206-MA113-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 500nA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 207206-MA113-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 500nA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1

Buy Now Datasheet
80V 200MA Diode and Rectifier - 280-MA113-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 200MA Diode and Rectifier
280-MA113-(TX)
80V 200MA Diode and Rectifier 280-MA113-(TX)
DIODE GEN PURP 80V 200MA SMINI2 Product overview: MA113-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA113-(TX) can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 200MA SMINI2 Product overview: MA113-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA113-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 207206-MA113-(TX) 280-MA113-(TX)
Product Name Diodes, Rectifiers - Single - MA113-(TX) 80V 200MA Diode and Rectifier
Diode Type Standard
VF 1.1 volts
VR 80 volts
IR 5.00E-4 mA
Unlock Full Specs
to access all available technical data