Panasonic 40V 200MA Diode and Rectifier MA112-(TX)

Description
DIODE GEN PURP 40V 200MA SMINI2 Product overview: MA112-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA112-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 40V 200MA SMINI2 Product overview: MA112-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA112-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 200MA Diode and Rectifier - 280-MA112-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 200MA Diode and Rectifier
280-MA112-(TX)
40V 200MA Diode and Rectifier 280-MA112-(TX)
DIODE GEN PURP 40V 200MA SMINI2 Product overview: MA112-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA112-(TX) can be used for catalog matching and distributor lookup.

DIODE GEN PURP 40V 200MA SMINI2 Product overview: MA112-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA112-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA112-(TX) - 073077-MA112-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA112-(TX)
073077-MA112-(TX)
Diodes, Rectifiers - Single - MA112-(TX) 073077-MA112-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 073077-MA112-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 500nA @ 35V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073077-MA112-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 500nA @ 35V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MA112-(TX) 073077-MA112-(TX)
Product Name 40V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MA112-(TX)
Package Reel - TR
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers