Panasonic Servo Motor M7RA15G4Y

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200V, 50/60HZ, 0.20AMP 4P, 15W, 1250/1550 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200V, 50/60HZ, 0.20AMP 4P, 15W, 1250/1550 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 12023732 - Radwell International
Willingboro, NJ, United States
Servo Motor
12023732
Servo Motor 12023732
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200V, 50/60HZ, 0.20AMP 4P, 15W, 1250/1550 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200V, 50/60HZ, 0.20AMP 4P, 15W, 1250/1550 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 12023732
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm 165:1 Micro Linear Servo - P8-50-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details