Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
PANASONIC
LX-101 -- PHOTO SENSOR, 10MM, REFLECTIVE, 24V ROHS COMPLIANT PANASONIC
Panasonic
Photo Sensor, 10Mm, Reflective, 24V Rohs Compliant Panasonic
LX-101
Description
PHOTO SENSOR, 10MM, REFLECTIVE, 24V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
PHOTO SENSOR, 10MM, REFLECTIVE, 24V ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 10Mm, Reflective, 24V Rohs Compliant Panasonic
59AK7302
Photo Sensor, 10Mm, Reflective, 24V Rohs Compliant Panasonic
59AK7302
PHOTO SENSOR, 10MM, REFLECTIVE, 24V ROHS COMPLIANT: YES
PHOTO SENSOR, 10MM, REFLECTIVE, 24V ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Photoelectric Sensors
Product Number
59AK7302
Product Name
Photo Sensor, 10Mm, Reflective, 24V Rohs Compliant Panasonic
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Photoelectric Sensors
1041425
Specs
Body Shape
Rectangular; Other; Block
Operation Distance
0.7874 to 23.62 inch (20 to 600 mm)
Operating Temperature
60 F (15.56 C)
View Details
Aratas America LLC
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive)
EE-SX4162-P1
Specs
Operation Distance
0.1969 inch (5 mm)
View Details
2
suppliers
Fargo Controls, Inc.
Fork Shape DC Photoelectric Sensor
S4391
Specs
Body Shape
Slot
Operation Distance
0.5118 inch (13 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
Allen-Bradley / Rockwell Automation
42CS Cylindrical Photoelectric Sensor
42CSS-D1MPA3-D4
Specs
Body Shape
Cylindrical
Operation Distance
31.5 inch (800 mm)
Electrical Connection
4-pin DC Micro QD
View Details