The LV8068V-TLM-H is a single-phase full-wave driver designed for fan motors, utilizing a BTL output linear driver for high efficiency and low noise operation. It supports PWM control for speed regulation and features adjustable minimum speed settings through external voltage inputs (VCONT and RMI). The device includes a built-in quick start circuit, startup support function, and various output terminals for rotation detection (FG) and lock detection (RD). Maximum ratings include a supply voltage of up to 18V and an output current capability of 1.2A. The operating temperature range is from -40°C to +90°C, making it suitable for diverse applications. Additional protective features include a current limiter, lock protection, and thermal shutdown to enhance reliability. The LV8068V-TLM-H is packaged in a compact SSOP16 format, facilitating integration into space-constrained designs.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LV8068V-TLM-H |
| Product Name | Full Half-Bridge Drivers |
| Output Configuration | Inverting |