Buck Switching Regulator IC Positive Adjustable 0.672V 1 Output 3A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LV5857MX-TLM-H |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 0.6720 to 14.4 volts |