Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LV5781-TLM-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 14-LSSOP (0.173\", 4.40mm Width) + 2 Heat Tabs |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 3.3 to ? volts |