Panasonic Timer, Multifunction, 12/24Vdc; Product Range Panasonic LT4H-DC24VS

Description
TIMER, MULTIFUNCTION, 12/24VDC; Product Range:LT4H Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; RoHS Compliant: Yes
Datasheet
Description
TIMER, MULTIFUNCTION, 12/24VDC; Product Range:LT4H Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Multifunction, 12/24Vdc; Product Range Panasonic - 67C7777 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction, 12/24Vdc; Product Range Panasonic
67C7777
Timer, Multifunction, 12/24Vdc; Product Range Panasonic 67C7777
TIMER, MULTIFUNCTION, 12/24VDC; Product Range:LT4H Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; RoHS Compliant: Yes

TIMER, MULTIFUNCTION, 12/24VDC; Product Range:LT4H Series; Timer Functions:Multifunction; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:24VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 67C7777
Product Name Timer, Multifunction, 12/24Vdc; Product Range Panasonic
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Stopwatches & Timers - 8111814 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details