Panasonic TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect LT4H-AC240VS

Description
TIMER,DIGITAL,DIN48, 2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect
Datasheet
Description
TIMER,DIGITAL,DIN48, 2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect - 70036285 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect
70036285
TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect 70036285
TIMER,DIGITAL,DIN48, 2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect

TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect

Supplier's Site
Timer, Multifunction, 100/240Vac; Product Range Panasonic - 67C7775 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction, 100/240Vac; Product Range Panasonic
67C7775
Timer, Multifunction, 100/240Vac; Product Range Panasonic 67C7775
TIMER, MULTIFUNCTION, 100/240VAC; Product Range:LT4H Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; RoHS Compliant: Yes

TIMER, MULTIFUNCTION, 100/240VAC; Product Range:LT4H Series; Timer Functions:Multifunction; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number 70036285 67C7775
Product Name TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect Timer, Multifunction, 100/240Vac; Product Range Panasonic
Instrument Type Timer Timer
Technology Electronic Electronic
Functions Controller
Power Supply AC
Mounting DINRail
Unlock Full Specs
to access all available technical data

Similar Products

Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8619848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details