Panasonic Sensors, Transducers - Amplifiers LS-501P

Description
Win Source Part Number: 1179723-LS-501P Category: Sensors, Transducers>Amplifie rs Series: LS Package: Bulk Standard Package: 1 Output Type: PNP - Open Collector Amplifier Type: General Purpose Current - Supply: 50 mA Voltage - Supply: 12V ~ 24V Mounting Type: Bracket Mount Temperature Range - Operating: -10°C ~ 55°C (TA) Alternative Parts (Cross-Reference): LS501P; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-3465 Base Product Number: LS-501
Request a Quote Datasheet
Description
Win Source Part Number: 1179723-LS-501P Category: Sensors, Transducers>Amplifie rs Series: LS Package: Bulk Standard Package: 1 Output Type: PNP - Open Collector Amplifier Type: General Purpose Current - Supply: 50 mA Voltage - Supply: 12V ~ 24V Mounting Type: Bracket Mount Temperature Range - Operating: -10°C ~ 55°C (TA) Alternative Parts (Cross-Reference): LS501P; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-3465 Base Product Number: LS-501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Amplifiers - 1179723-LS-501P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Amplifiers
1179723-LS-501P
Sensors, Transducers - Amplifiers 1179723-LS-501P
Win Source Part Number: 1179723-LS-501P Category: Sensors, Transducers>Amplifie rs Series: LS Package: Bulk Standard Package: 1 Output Type: PNP - Open Collector Amplifier Type: General Purpose Current - Supply: 50 mA Voltage - Supply: 12V ~ 24V Mounting Type: Bracket Mount Temperature Range - Operating: -10°C ~ 55°C (TA) Alternative Parts (Cross-Reference): LS501P; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-3465 Base Product Number: LS-501

Win Source Part Number: 1179723-LS-501P
Category: Sensors, Transducers>Amplifiers
Series: LS
Package: Bulk
Standard Package: 1
Output Type: PNP - Open Collector
Amplifier Type: General Purpose
Current - Supply: 50 mA
Voltage - Supply: 12V ~ 24V
Mounting Type: Bracket Mount
Temperature Range - Operating: -10°C ~ 55°C (TA)
Alternative Parts (Cross-Reference): LS501P;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Panasonic Industrial Automation Sales
Other Names: 1110-3465
Base Product Number: LS-501

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1179723-LS-501P
Product Name Sensors, Transducers - Amplifiers
Operating Range Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906383 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
1000MHz Rf Amplifier - 860-D10040200GTH - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details