Surface mount chip LED for indication, with a diffused green lens, rated for a forward current of 10 mA and forward voltage of 1.9 V to 2.4 V at 25°C. Maximum forward current is 50 mA, and it operates within an ambient temperature range of -30°C to +85°C. Peak forward current is 50 mA at 10% duty cycle. The device emits light at a peak wavelength of 565 nm with a luminous intensity of 3.0 mcd minimum. The package is a surface mount type, with dimensions specified as 1.0 mm × 1.0 mm. It contains gallium arsenide and must not be burned, cut, or chemically dissolved. The product is intended for standard electronic equipment applications and not for life-critical systems.
Single Color LED, Green, Diffused, 1.1mm, SURFACE MOUNT PACKAGE-2 Product overview: LNJ308G8LRA from Panasonic is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-LNJ308G8LRA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 105-LNJ308G8LRA |
| Product Name | SMD Led Indication - Discrete |
| Lamp Type | LED Lamps |