Win Source Part Number: 1340495-LNJ214R8ARA
Category: Optoelectronics - LED Indication - Discrete
Color: Red
Package: Tape & Reel
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 5,000
Configuration: Standard
Millicandela Rating: 6.7mcd
Current - Test: 10mA
Wavelength - Peak: 655nm
Height (Max): 0.50mm
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Base Product Number: LNJ214
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 1.72V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LNJ214R8ARA |
| Product Name | Optoelectronics - LED Indication - Discrete |