Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070462-LNJ123W8RRA
Termination: SMD/SMT
Length: 2.5 mm
Mounting: SMD (SMT)
Height: 1 mm
Width: 1 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Illumination Color: Green, Orange
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070462-LNJ123W8RRA |
| Product Name | OEM Parts - OEM Parts (J - L) - LNJ123W8RRA |