Win Source Part Number: 1070459-LNCT28PF01WW
Category: Optoelectronics>Lase
Package: Tray
Standard Package: 480
Power (Watts): 100mW
Voltage - Input: 2.4V ~ 3V, 2.5V ~ 3V
Wavelength: 661nm, 783nm
Package / Case: 4-SIP
Alternative Parts (Cross-Reference): LNCT28PF01WWLNCT28PF
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180mA, 275mA
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Base Product Number: LNCT28PF01
Product Status: Obsolete
Laser Diode 665nm/791nm 300mW/380mW 3-Pin(3+Tab) Product overview: LNCT28PF01WW from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mW, 380mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300mW, 380mW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-LNCT28PF01WW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1070459-LNCT28PF01WW | 95-LNCT28PF01WW |
| Product Name | Optoelectronics - Laser Diodes, Laser Modules | 300mW 380mW Diode and Rectifier |
| Package | SIP |