Panasonic Optoelectronics - Display Modules - LED Character and Numeric LN5130A

Description
Win Source Part Number: 983480-LN5130A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Orange Package: Bulk Standard Package: 200 Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 630nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP Dimension: 0.748" H x 0.394" W x 0.217" D (19.00mm x 10.00mm x 5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LN513OA,P325 Base Product Number: LN5130 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 983480-LN5130A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Orange Package: Bulk Standard Package: 200 Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 630nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP Dimension: 0.748" H x 0.394" W x 0.217" D (19.00mm x 10.00mm x 5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LN513OA,P325 Base Product Number: LN5130 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 983480-LN5130A - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
983480-LN5130A
Optoelectronics - Display Modules - LED Character and Numeric 983480-LN5130A
Win Source Part Number: 983480-LN5130A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Orange Package: Bulk Standard Package: 200 Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 630nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP Dimension: 0.748" H x 0.394" W x 0.217" D (19.00mm x 10.00mm x 5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LN513OA,P325 Base Product Number: LN5130 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 983480-LN5130A
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Orange
Package: Bulk
Standard Package: 200
Millicandela Rating: 1mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 630nm
Power Dissipation (Max): 60mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 14-DIP
Dimension: 0.748" H x 0.394" W x 0.217" D (19.00mm x 10.00mm x 5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: LN513OA,P325
Base Product Number: LN5130
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 983480-LN5130A
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details