Win Source Part Number: 1069713-LKT1AF-9V
Category: Relays>Power Relays, Over 2 Amps
Series: LK-T
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Coil Resistance: 324 Ohms
Coil Current: 27.8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 5 A
Switching Voltage: 277VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 1-1415395-1; LKS1AF-9V; JQ1A-9V-F; 1461492-5; LKT1AF-12V; 1461353-5; 1461352-5LKT1AF9V;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.3 VDC
Must Release Voltage: 0.9 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-3500,LKT1AF9V
Base Product Number: LKT1AF
Product Status: Obsolete
RELAY GEN PURPOSE SPST 5A 9V
General Purpose Relays Slim Hgh Sensitivity 10A 277VAC 9V
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1069713-LKT1AF-9V | LKT1AF-9V | LKT1AF-9V | 11N5404 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ltb 9/30/2021 L Panasonic |
| Resistance | 324 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | |||
| Throw | Single Throw |